Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
TE Store
from US$0.93
|
988
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
390
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
390
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
357
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Beryllium Copper |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin, Nickel |
Wire Contact Termination Area Plating Material Thickness | 78 – 158µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Applied Pressure | Intermediate |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Nickel Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC | Connector Contact | Part Number: 87046-4 | Internal Number: 87046-4 | TE Connectivity | TE Store |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact Mod IV.v 24-20 AWG Crimp 250 3A 750V Nickel | TE Connectivity 87046-4 | RS Americas |
ER - Contact | RS |
AMPMODU Preplated HALT 24-20 AWG Crimp Socket Contact | Future Electronics |
90F4130 | element14 |
CONTACT, RECEPTACLE, 24-20AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod IV.v Series Connectors |
Where can I find additional details, specifications and documents for a 87046-4?
Additional datasheets, footprints and schematics for 87046-4 are listed on our Part Details page. You can also find images and similar parts to 87046-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87046-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87046-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87046-4 fall under?
The 87046-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87046-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87046-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 87046-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87046-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and RS have stock available or on a lead time for 87046-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87046-4 often in real-time on the comparison pages.
What if I can't find stock of 87046-4?
You can fill out our help required form which you can use to request a quote for 87046-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.