Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.49
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
8,756
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
2,918
in stock
|
Buy Now | |
TE Store
from US$1.55
|
913
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Wire Contact Termination Area Plating Material | Gold over Nickel |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Intermediate |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold over Nickel Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold over Nickel 250 VAC | Connector Contact | Part Number: 87046-2 | Internal Number: 87046-2 | TE Connectivity | TE Store |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, AMPMODU, Mod Iv Recp Lp | TE Connectivity 87046-2 | RS Americas |
Where can I find additional details, specifications and documents for a 87046-2?
Additional datasheets, footprints and schematics for 87046-2 are listed on our Part Details page. You can also find images and similar parts to 87046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87046-2 fall under?
The 87046-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87046-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87046-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 87046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87046-2 often in real-time on the comparison pages.
What if I can't find stock of 87046-2?
You can fill out our help required form which you can use to request a quote for 87046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.