Status: | Unknown |
---|---|
Series: | SG - Fire Door Holders |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Holding Force | 200N |
Product Range | SG - Fire Door Holders |
Colour | White |
Supply Voltage V DC | 24V |
RoHS Compliant | NA |
Door Retainer, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 87 - 0301?
Additional datasheets, footprints and schematics for 87 - 0301 are listed on our Part Details page. You can also find images and similar parts to 87 - 0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87 - 0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87 - 0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87 - 0301 fall under?
The 87 - 0301 is listed under Security > Access Control > Locks & Accessories > Electromagnetic Locks.
Can I view similar or alternative parts?
You can view similar parts to 87 - 0301 when available in the Electromagnetic Locks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87 - 0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 87 - 0301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87 - 0301 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 87 - 0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87 - 0301 often in real-time on the comparison pages.
What if I can't find stock of 87 - 0301?
You can fill out our help required form which you can use to request a quote for 87 - 0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.