Locks & Accessories

Category Selection

View Parts from Category

Parts from Locks & Accessories Category

Viewing page 1 of 9
1 to 20 of 169 parts currently displaying
Iac Industries

CABINET LOCKING MECHANISM; Material:-; Product Range:Workmaster Lab E Series; For Use With:IACs Workmaster Lab E Series Workbench Cabinets RoHS Compliant: NA

E-941SA-80Q from Seco-Larm
Seco-Larm

Supply Voltage:24VDC; Holding Force:36kg; Product Range:Enforcer RoHS Compliant: Yes

Newmark

LOCK, 300KG, MINI, MONITORED; SVHC:No SVHC (20-Jun-2013); Current Consumption:440mA; External Depth:26mm; External Length / Height:47mm; External Width:250mm; Holding Force:300kg; Supply Voltage DC Max:24V; Supply Voltage DC M RoHS Compliant: NA

1320-24 from Fulleon
Fulleon

MAGNETIC DOOR RELEASE, 24VDC, 40KGF; Supply Voltage:24V; Holding Force:40kgf; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

1320-240 from Fulleon
Fulleon

MAGNETIC DOOR RELEASE, 230VAC, 40KGF; Supply Voltage:230VAC; Holding Force:40kgf; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

58 - 0125 12 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:12V; Holding Force:140N; Product Range:-; External Depth:20.5mm; External Diameter:25mm; Magnetic Holding Force @ 25°C:140N; Power Consumption:3.7W; Supply Voltage V DC:12V; Thread Depth:4mm; RoHS Compliant: NA

58 - 0125 24 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:140N; Product Range:-; External Depth:20.5mm; External Diameter:25mm; Magnetic Holding Force @ 25°C:140N; Power Consumption:3.7W; Supply Voltage V DC:24V; Thread Depth:4mm; RoHS Compliant: NA

58 - 0130 12 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:12V; Holding Force:230N; Product Range:-; External Depth:24mm; External Diameter:30mm; Magnetic Holding Force @ 25°C:230N; Power Consumption:3.8W; Supply Voltage V DC:12V; Thread Depth:5mm; RoHS Compliant: NA

58 - 0130 24 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:230N; Product Range:-; External Depth:24mm; External Diameter:30mm; Magnetic Holding Force @ 25°C:230N; Power Consumption:3.8W; Supply Voltage V DC:24V; Thread Depth:5mm; RoHS Compliant: NA

58 - 0140 12 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:12V; Holding Force:500N; Product Range:-; External Depth:27.5mm; External Diameter:40mm; Magnetic Holding Force @ 25°C:500N; Power Consumption:4.6W; Supply Voltage V DC:12V; Thread Depth:5mm; RoHS Compliant: NA

58 - 0140 24 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:500N; Product Range:-; External Depth:27.5mm; External Diameter:40mm; Magnetic Holding Force @ 25°C:500N; Power Consumption:4.6W; Supply Voltage V DC:24V; Thread Depth:5mm; RoHS Compliant: NA

58-0250 24 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:750N; Product Range:-; External Depth:30.5mm; External Diameter:50mm; Magnetic Holding Force @ 25°C:750N; Power Consumption:5.4W; Supply Voltage V DC:24V; Thread Depth:5mm; RoHS Compliant: NA

58 - 0265 24 VDC from Stephenson Gobin
Stephenson Gobin

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:1400N; Product Range:-; External Depth:35.5mm; External Diameter:65mm; Magnetic Holding Force @ 25°C:1400N; Power Consumption:9W; Supply Voltage V DC:24V; Thread Depth:6mm; RoHS Compliant: NA

87 - 0301 from Stephenson Gobin
Stephenson Gobin

DOOR RETAINER, 24VDC; Supply Voltage:24V; Holding Force:200N; Product Range:SG - Fire Door Holders; Colour:White; Supply Voltage V DC:24V RoHS Compliant: NA

3-87-0371 from Stephenson Gobin
Stephenson Gobin

DOOR RETAINER, 240VAC; Supply Voltage:240V AC; Holding Force:112N; Product Range:-; Colour:White; Magnetic Holding Force @ 25°C:112N; Supply Voltage AC Max:240V RoHS Compliant: NA

E-941SA-1200 from Seco-Larm
Seco-Larm

MAGNETIC LOCK, 24VDC, 3A, 1200LB; Supply Voltage:24VDC; Holding Force:545kg; Product Range:-

E-941SA-300RQ from Seco-Larm
Seco-Larm

MAGNETIC LOCK, INDOOR, 24VDC, 300LB; Supply Voltage:24VDC; Holding Force:136kg; Product Range:-

LNB-12 from Alarm Controls
Alarm Controls

Lock N a Box Magnetic Door Access Control System 1200LB Holding Capacity; Product Range:-

SD-996C-NUQ from Seco-Larm
Seco-Larm

Universal Door Strike; Product Range:-

SD-997B-GBQ from Seco-Larm
Seco-Larm

Heavy-Duty Electric Deadbolt - 12V; Product Range:-

See more parts featured in this category or return to Access Control
Viewing page 1 of 9
1 to 20 of 169 parts currently displaying