Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE0S0DBX0 |
Prices starting from US$15.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.75
|
No stock
|
Buy Now | |
TE Store
from US$42.28
|
35
in stock
|
Buy Now | |
element14
from US$21.21
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$21.10
|
-
|
Buy Now | |
Future Electronics
from US$18.58
|
-
|
Buy Now | |
Avnet America
from US$16.35
|
-
|
Buy Now | |
RS Americas
from US$20.33
|
-
|
Buy Now | |
Sager
from US$15.53
|
-
|
Buy Now | |
Farnell
from US$20.22
|
-
|
Buy Now |
Shield Style | None |
---|---|
Voltage Selection | Single |
Fuse Options | Dual |
Extender Options | None |
Panel Thickness Range | .79 – 2mm, .031 – .079in |
Input Voltage Select | Single AC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Voltage (Max) | 230VAC, 115VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Current Rating | 10A |
Mount Style | Flanged |
Mount Angle | Vertical |
For Use With | P Series |
Comment | With Interconnection Block installed in place of filter. |
Filter Type | Power Entry (Filtered/Unfiltered) |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Filtered | No |
Accessory Type | Fuse Clip |
Switch Type | DPST |
Input Type | IEC |
Ground Option | None |
Output Type | .187" FASTON |
Level Of Filtering | Inductor & Capacitor |
Operating Temperature Range | -10 – 40°C |
PE0S0DBX0=C4902 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: 8-6609955-8 | Internal Number: 8-6609955-8 | Alias Number: PE0S0DBX0 | TE Connectivity | TE Store |
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VA | element14 |
Power Entry Mod 10A P series Panel Flang | RS |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
Corcom P Series Chameleon 10 Amp Horizontal Mount Power Entry Module - PE0S0DBX0 | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A Fuse/Voltage Selector 1Port | Avnet America |
Power Entry Module, PE0S0DBX0=C4902 | TE Connectivity 8-6609955-8 | RS Americas |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 8-6609955-8?
Additional datasheets, footprints and schematics for 8-6609955-8 are listed on our Part Details page. You can also find images and similar parts to 8-6609955-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-6609955-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-6609955-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-6609955-8 fall under?
The 8-6609955-8 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-6609955-8 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-6609955-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-6609955-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-6609955-8 have stock available?
Authorised distributors including TE Store, element14, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 8-6609955-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-6609955-8 often in real-time on the comparison pages.
What if I can't find stock of 8-6609955-8?
You can fill out our help required form which you can use to request a quote for 8-6609955-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.