Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
417
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
2,321
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
640
in stock
|
Buy Now | |
element14
from US$0.44
|
640
in stock
|
Buy Now | |
Farnell
from US$0.52
|
640
in stock
|
Buy Now | |
PEI-Genesis
from US$0.26
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
D-Sub Tools&Hardware DSUB FEM SCREW LOCK | Rapid Electronics |
FEMALE SCREW LOCK | TTI Europe |
D Sub Jack Screw, 12.9Mm, 4-40Unc Rohs Compliant: Yes |Amphenol Communications Solutions 86552153TLF | Newark Electronics |
D SUB JACK SCREW, 12.9MM, 4-40UNC | element14 |
DSUB FEM SCREW LOCK | RS |
D Sub Jack Screw, 12.9 mm, M3, 4-40 UNC | Avnet America |
86552153TLF-DSUB F SCREWLOCK ASY M3 | Amphenol FCI (Amphenol CS) 86552153TLF | RS Americas |
Where can I find additional details, specifications and documents for a 86552153TLF?
Additional datasheets, footprints and schematics for 86552153TLF are listed on our Part Details page. You can also find images and similar parts to 86552153TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86552153TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86552153TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86552153TLF fall under?
The 86552153TLF is listed under Connectors > D Sub Connectors & Components > D Sub Jack Screws.
Can I view similar or alternative parts?
You can view similar parts to 86552153TLF when available in the D Sub Jack Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86552153TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 86552153TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86552153TLF have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 86552153TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86552153TLF often in real-time on the comparison pages.
What if I can't find stock of 86552153TLF?
You can fill out our help required form which you can use to request a quote for 86552153TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.