Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
553
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
11,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
973
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
553
in stock
|
Buy Now | |
element14
from US$0.24
|
553
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
324
in stock
|
Buy Now | |
PEI-Genesis
from US$0.13
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 12.9mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
DSUB FEMALE SCREW LOCK | TTI Europe |
DSUB FEMALE SCREW LOCK | Heilind Electronics |
D Sub Female Screw Lock #4-40Unc, 12.9Mm | Newark Electronics |
D-SUB ACCESSORIES | PEI-Genesis |
D Sub Jack Screw, 12.9 mm, 4-40 | Avnet America |
Screwlock | RS Americas |
Where can I find additional details, specifications and documents for a 86551009TLF?
Additional datasheets, footprints and schematics for 86551009TLF are listed on our Part Details page. You can also find images and similar parts to 86551009TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86551009TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86551009TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86551009TLF fall under?
The 86551009TLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 86551009TLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86551009TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 86551009TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86551009TLF have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 86551009TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86551009TLF often in real-time on the comparison pages.
What if I can't find stock of 86551009TLF?
You can fill out our help required form which you can use to request a quote for 86551009TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.