Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
710
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
1,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,000
in stock
|
Buy Now | |
element14
from US$0.25
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Screwlock 4-40 UNC 9.1mm Metal Female LF-GS-22-008 | Amphenol FCI (Amphenol CS) 86551007TLF | RS Americas |
D SUB JACK SCREW, 12.9MM, 4-40UNC | element14 |
D-Sub Accessories Rohs Compliant: Yes |Amphenol Communications Solutions 86551007TLF | Newark Electronics |
D Sub Jack Screw, 12.9 mm, M3, 4-40 UNC | Avnet America |
DSUB FEMALE SCREW LOCK | TTI Europe |
Where can I find additional details, specifications and documents for a 86551007TLF?
Additional datasheets, footprints and schematics for 86551007TLF are listed on our Part Details page. You can also find images and similar parts to 86551007TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86551007TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86551007TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86551007TLF fall under?
The 86551007TLF is listed under Connectors > D Sub Connectors & Components > D Sub Jack Screws.
Can I view similar or alternative parts?
You can view similar parts to 86551007TLF when available in the D Sub Jack Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86551007TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 86551007TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86551007TLF have stock available?
Authorised distributors including RS Americas, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 86551007TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86551007TLF often in real-time on the comparison pages.
What if I can't find stock of 86551007TLF?
You can fill out our help required form which you can use to request a quote for 86551007TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.