Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
---|---|
Wire Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Wire Contact Termination Area Plating Material Thickness | 15µin |
Contact Type | Socket |
Wire Size | .05 – .12mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | .048in, 1.22mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 12500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod Iv Recp Pltd 15 Sel |Amp Te Connectivity 86491-2 | Newark Electronics |
Connector, AMPMODU, Mod Iv Recp Pltd 15 Sel | TE Connectivity 86491-2 | RS Americas |
Where can I find additional details, specifications and documents for a 86491-2?
Additional datasheets, footprints and schematics for 86491-2 are listed on our Part Details page. You can also find images and similar parts to 86491-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86491-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86491-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86491-2 fall under?
The 86491-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86491-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86491-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 86491-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86491-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 86491-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86491-2 often in real-time on the comparison pages.
What if I can't find stock of 86491-2?
You can fill out our help required form which you can use to request a quote for 86491-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.