Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
4,315
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
26,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
8,737
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
8,487
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4,315
in stock
|
Buy Now | |
element14
from US$0.95
|
4,315
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
3,318
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
779
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
643
in stock
|
Buy Now | |
Conrad
from US$1.70
|
276
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 6.5mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (12-Jan-2017) |
MALE SCREW LOCK | TTI Europe |
D-Sub Tools&Hardware Male screw lock 9 15 25 P&S | Rapid Electronics |
Screw Lock, 8.1Mm, 4-40Unc | Newark Electronics |
SCREW LOCK, 8.1MM, 4-40UNC | element14 |
SCREW LOCK MALE TIN 4/40 | Rutronik |
863005ATLF | Transfer Multisort Elektronik |
Screw Lock Male for D-Sub Hsgs Steel | Amphenol FCI (Amphenol CS) 863005ATLF | RS Americas |
D Sub Jack Screw, 6.5 mm, 4-40 UNC | Avnet America |
Where can I find additional details, specifications and documents for a 863005ATLF?
Additional datasheets, footprints and schematics for 863005ATLF are listed on our Part Details page. You can also find images and similar parts to 863005ATLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863005ATLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863005ATLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863005ATLF fall under?
The 863005ATLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 863005ATLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863005ATLF you can contact the distributor directly for product support, shipping queries etc.
Is the 863005ATLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863005ATLF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 863005ATLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863005ATLF often in real-time on the comparison pages.
What if I can't find stock of 863005ATLF?
You can fill out our help required form which you can use to request a quote for 863005ATLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.