Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
3,596
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
20,100
in stock
|
Buy Now | |
element14
from US$0.55
|
3,060
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,393
in stock
|
Buy Now | |
Conrad
from US$0.77
|
1,104
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
598
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
440
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
30
in stock
|
Buy Now | |
PEI-Genesis
from US$0.18
|
26
in stock
|
Buy Now | |
Compona
-
|
1,000
in stock
|
Buy Now | |
Boersig
-
|
239
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 8.3mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (12-Jan-2017) |
M3 SCREW LOCK | TTI Europe |
LOCKING CLIP FOR DSUB | RS |
SCREW LOCK, 12.9MM, M3 | element14 |
SCREW LOCK, 8.3MM, M3 | Farnell |
Screwlock, 4-40 Unc, Female, 8.3 | Newark Electronics |
863001TLF-DSUB F SCREWLOCK ASY M3 | Future Electronics |
SCREW LOCK FEMALE TIN 8.30 | Rutronik |
863001TLF | Transfer Multisort Elektronik |
DSUB FEMALE SCREW LOCK | Heilind Electronics |
D-SUB ACCESSORIES | PEI-Genesis |
D Sub Jack Screw, 8.3 mm, M3, 4-40 UNC | Avnet America |
Screwlock | RS Americas |
Where can I find additional details, specifications and documents for a 863001TLF?
Additional datasheets, footprints and schematics for 863001TLF are listed on our Part Details page. You can also find images and similar parts to 863001TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863001TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863001TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863001TLF fall under?
The 863001TLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 863001TLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863001TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 863001TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863001TLF have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 863001TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863001TLF often in real-time on the comparison pages.
What if I can't find stock of 863001TLF?
You can fill out our help required form which you can use to request a quote for 863001TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.