Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,957
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 13mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (12-Jan-2017) |
Length | 17.6mm |
FCI,863001061TLF,D-Sub,D-Sub | RS |
Screwlock, 4-40 Unc, Female, 17.6 | Newark Electronics |
FEMALE SCREW LOCK | TTI Europe |
Screw Lock | RS Americas |
D Sub Jack Screw, 13 mm, M3, 4-40 UNC | Avnet Abacus |
SCREW LOCK FEMALE TIN 13 | Rutronik |
Jackscrew Socket For D-Sub Connectors | Future Electronics |
SCREW LOCK. 17.6MM, M3 | element14 |
Where can I find additional details, specifications and documents for a 863001061TLF?
Additional datasheets, footprints and schematics for 863001061TLF are listed on our Part Details page. You can also find images and similar parts to 863001061TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863001061TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863001061TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863001061TLF fall under?
The 863001061TLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 863001061TLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863001061TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 863001061TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863001061TLF have stock available?
Authorised distributors including RS, Newark Electronics, TTI Europe, RS Americas and Avnet Abacus have stock available or on a lead time for 863001061TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863001061TLF often in real-time on the comparison pages.
What if I can't find stock of 863001061TLF?
You can fill out our help required form which you can use to request a quote for 863001061TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.