Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,384
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
94,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
5,550
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
1,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
906
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
816
in stock
|
Buy Now | |
Conrad
from US$0.70
|
294
in stock
|
Buy Now | |
element14
from US$0.34
|
195
in stock
|
Buy Now | |
Farnell
from US$0.36
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
101
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
19
in stock
|
Buy Now | |
Compona
-
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
546
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 8.3mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (12-Jan-2017) |
4-40 SCREW LOCK | TTI Europe |
DSUB FEMALE SCREW LOCK | Heilind Electronics |
FEMALE LOCK 8630-01-60 | RS |
Jackscrew Socket For D-Sub Connectors | Future Electronics |
SCREW LOCK FEMALE TIN 8.30 | Rutronik |
Screwlock, 4-40 Unc, Female, 12.9 | Newark Electronics |
Screw Lock D-Sub Female w/Lockwasher w/HexNut MetalHousing | Amphenol FCI (Amphenol CS) 863001060TLF | RS Americas |
SCREW LOCK, RECEPTACLE, 4-40UNC | element14 |
D-Sub Tools&Hardware F screw lock for Cbl | Rapid Electronics |
863001060TLF | Transfer Multisort Elektronik |
D Sub Jack Screw, 8.3 mm, 4-40 UNC | Avnet Abacus |
Where can I find additional details, specifications and documents for a 863001060TLF?
Additional datasheets, footprints and schematics for 863001060TLF are listed on our Part Details page. You can also find images and similar parts to 863001060TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863001060TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863001060TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863001060TLF fall under?
The 863001060TLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 863001060TLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863001060TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 863001060TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863001060TLF have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS, Future Electronics and Rutronik have stock available or on a lead time for 863001060TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863001060TLF often in real-time on the comparison pages.
What if I can't find stock of 863001060TLF?
You can fill out our help required form which you can use to request a quote for 863001060TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.