Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,270
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,040
in stock
|
Buy Now | |
element14
from US$0.34
|
3,107
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,107
in stock
|
Buy Now | |
Conrad
from US$0.93
|
1,889
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,002
in stock
|
Buy Now | |
PEI-Genesis
from US$0.15
|
872
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 4.5mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | Lead (27-Jun-2018) |
Screwlock, 4-40 Unc, Female, 9.1Mm | Newark Electronics |
Female screw lock unc 4-40 - Delta D | RS |
SCREW LOCK, 9.1MM, 4-40 UNC | element14 |
863001019TLF | Transfer Multisort Elektronik |
D-SUB ACCESSORIES | PEI-Genesis |
D Sub Jack Screw, 4.5 mm, 4-40 UNC | Avnet Abacus |
Screwlock | RS Americas |
FEMALE SCREW LOCK | TTI Europe |
Where can I find additional details, specifications and documents for a 863001019TLF?
Additional datasheets, footprints and schematics for 863001019TLF are listed on our Part Details page. You can also find images and similar parts to 863001019TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863001019TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863001019TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863001019TLF fall under?
The 863001019TLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 863001019TLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863001019TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 863001019TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863001019TLF have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Conrad have stock available or on a lead time for 863001019TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863001019TLF often in real-time on the comparison pages.
What if I can't find stock of 863001019TLF?
You can fill out our help required form which you can use to request a quote for 863001019TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.