Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
1,820
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
11,300
in stock
|
Buy Now | |
element14
from US$0.27
|
430
in stock
|
Buy Now | |
Farnell
from US$0.23
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
196
in stock
|
Buy Now | |
Conrad
from US$0.60
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
70
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 4.5mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | - |
SVHC | No SVHC (12-Jan-2017) |
FEMALE SCREW LOCK | TTI Europe |
Female screw lock M3 - Delta D | RS |
SCREW LOCK, FEMALE, M3, 4.5MM | element14 |
Screwlock, M3, Female, 9.1Mm | Newark Electronics |
D Sub Jack Screw, 4.5 mm, M3 | Avnet America |
Female screw lock M3 - Delta D | Amphenol FCI (Amphenol CS) 863001018TLF | RS Americas |
Where can I find additional details, specifications and documents for a 863001018TLF?
Additional datasheets, footprints and schematics for 863001018TLF are listed on our Part Details page. You can also find images and similar parts to 863001018TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863001018TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863001018TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863001018TLF fall under?
The 863001018TLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 863001018TLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863001018TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 863001018TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863001018TLF have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 863001018TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863001018TLF often in real-time on the comparison pages.
What if I can't find stock of 863001018TLF?
You can fill out our help required form which you can use to request a quote for 863001018TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.