Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
580
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,338
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
1,239
in stock
|
Buy Now | |
element14
from US$0.46
|
701
in stock
|
Buy Now | |
Farnell
from US$0.35
|
701
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
66
in stock
|
Buy Now | |
Conrad
from US$0.86
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 5mm |
Thread Size - Metric | M3 |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (12-Jan-2017) |
FEMALE SCREW LOCK | TTI Europe |
863001017TLF | Transfer Multisort Elektronik |
D-Sub Tools&Hardware DSUB FEM SCREW LOCK | Rapid Electronics |
SCREWLOCK, FEMALE, 4-40 UNC, M3, 5MM | element14 |
5MM FEMALE SCREWLOCK 4-40UNC | RS |
Screw Lock, Female, #4-40, 5Mm | Newark Electronics |
D Sub Jack Screw, 5 mm, M3, 4-40 UNC | Avnet America |
863001017TLF-DSUB F SCREWLOCK ASY M3 | Amphenol FCI (Amphenol CS) 863001017TLF | RS Americas |
Where can I find additional details, specifications and documents for a 863001017TLF?
Additional datasheets, footprints and schematics for 863001017TLF are listed on our Part Details page. You can also find images and similar parts to 863001017TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863001017TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863001017TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863001017TLF fall under?
The 863001017TLF is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 863001017TLF when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863001017TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 863001017TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863001017TLF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 863001017TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863001017TLF often in real-time on the comparison pages.
What if I can't find stock of 863001017TLF?
You can fill out our help required form which you can use to request a quote for 863001017TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.