Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Operating Voltage Max | 480VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Ssr, Din Rail Mount, 480Vac, 32Vdc, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 861SSR410-DC-1?
Additional datasheets, footprints and schematics for 861SSR410-DC-1 are listed on our Part Details page. You can also find images and similar parts to 861SSR410-DC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861SSR410-DC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861SSR410-DC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861SSR410-DC-1 fall under?
The 861SSR410-DC-1 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to 861SSR410-DC-1 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861SSR410-DC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 861SSR410-DC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861SSR410-DC-1 have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 861SSR410-DC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861SSR410-DC-1 often in real-time on the comparison pages.
What if I can't find stock of 861SSR410-DC-1?
You can fill out our help required form which you can use to request a quote for 861SSR410-DC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.