Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Load Current | 15A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 3VDC |
Operating Voltage Max | 50VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Switching Mode | DC Switch |
Product Range | - |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Operating Voltage Range | 3V DC to 50V DC |
Where can I find additional details, specifications and documents for a 861SSR115-DD?
Additional datasheets, footprints and schematics for 861SSR115-DD are listed on our Part Details page. You can also find images and similar parts to 861SSR115-DD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861SSR115-DD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861SSR115-DD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861SSR115-DD fall under?
The 861SSR115-DD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 861SSR115-DD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861SSR115-DD you can contact the distributor directly for product support, shipping queries etc.
Is the 861SSR115-DD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861SSR115-DD have stock available?
There is no stock from authorised distributors for 861SSR115-DD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861SSR115-DD often in real-time on the comparison pages.
What if I can't find stock of 861SSR115-DD?
You can fill out our help required form which you can use to request a quote for 861SSR115-DD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.