Status: | Unknown |
---|---|
Series: | 8609 Series |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.25
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
560
in stock
|
Buy Now | |
element14
from US$4.55
|
560
in stock
|
Buy Now | |
Farnell
from US$4.02
|
560
in stock
|
Buy Now | |
Rapid Electronics
from US$6.23
|
109
in stock
|
Buy Now | |
Avnet Abacus
-
|
384
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$5.57
|
-
|
Buy Now | |
TTI Europe
from US$2.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | 8609 Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | 400 |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | CSA UL |
Colour | Light Grey |
Contact Resistance | 15mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000000Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Mating Force | 60N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 330V |
Working Voltage | 250V |
Plug, Din41612, Class2, R/A, B, 64Way | Newark Electronics |
PLUG, DIN41612, CLASS2, R/A, B, 64WAY | element14 |
86092645113755E1LF-DIN HEADER RA STB B | Rapid Electronics |
DIN 41612 - B TYPE PLUG 64/64 | RS |
DIN 41612 Connector, FCI 8609, 64 Contacts, Plug, 2.54 mm, 2 Row, a + b | Avnet Abacus |
Connectors, DIN 41612, RA HEADER | Amphenol FCI (Amphenol CS) 86092645113755E1LF | RS Americas |
DIN HEADER RA STB B | TTI Europe |
Where can I find additional details, specifications and documents for a 86092645113755E1LF?
Additional datasheets, footprints and schematics for 86092645113755E1LF are listed on our Part Details page. You can also find images and similar parts to 86092645113755E1LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86092645113755E1LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86092645113755E1LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86092645113755E1LF fall under?
The 86092645113755E1LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 86092645113755E1LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86092645113755E1LF you can contact the distributor directly for product support, shipping queries etc.
Is the 86092645113755E1LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86092645113755E1LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for 86092645113755E1LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86092645113755E1LF often in real-time on the comparison pages.
What if I can't find stock of 86092645113755E1LF?
You can fill out our help required form which you can use to request a quote for 86092645113755E1LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.