Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
13,866
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
13,866
in stock
|
Buy Now | |
element14
from US$0.20
|
13,866
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 78 – 158µin |
---|---|
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Bright |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 12500 |
実装方法 | Strip |
Packaging Method | Strip |
Applied Pressure | Standard |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
CONTACT, RECEPTACLE, 24-20AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MOD IV RECP PLTD SN | TE Connectivity 85969-9 | RS Americas |
Special Order: MOD IV RECP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin Nickel 250 VAC | Connector Contact | Part Number: 85969-9 | Internal Number: 85969-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod IV Series Connectors |
Where can I find additional details, specifications and documents for a 85969-9?
Additional datasheets, footprints and schematics for 85969-9 are listed on our Part Details page. You can also find images and similar parts to 85969-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85969-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85969-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85969-9 fall under?
The 85969-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85969-9 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85969-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 85969-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85969-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 85969-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85969-9 often in real-time on the comparison pages.
What if I can't find stock of 85969-9?
You can fill out our help required form which you can use to request a quote for 85969-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.