Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402978480 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
37,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 15µin |
---|---|
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Base Material | Beryllium Copper |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 12500 |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP PLTD 15 SEL | Heilind Electronics |
Mod Iv Recp Pltd 15 Sel Rohs Compliant: Yes |Amp Te Connectivity 85969-6 | Newark Electronics |
AMPMODU Mod IV 24-20 AWG Wire/Cable Crimp Snap I n Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MOD IV RECP PLTD 15 SEL | TE Connectivity 85969-6 | RS Americas |
Special Order: MOD IV RECP PLTD 15 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 85969-6 | Internal Number: 85969-6 | Alias Number: 402978480 | TE Connectivity | TE Store |
CONTACT, SOCKET, CRIMP, 24-20AWG | Farnell |
AMPMODU, MOD IV, Receptacle Terminal, Contact Mating Area Plating Thickness 15 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 85969-6?
Additional datasheets, footprints and schematics for 85969-6 are listed on our Part Details page. You can also find images and similar parts to 85969-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85969-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85969-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85969-6 fall under?
The 85969-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85969-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85969-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 85969-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85969-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 85969-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85969-6 often in real-time on the comparison pages.
What if I can't find stock of 85969-6?
You can fill out our help required form which you can use to request a quote for 85969-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.