Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.65
|
62,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
62,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
62,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
62,500
in stock
|
Buy Now | |
Farnell
from US$0.55
|
50,000
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Wire Contact Termination Area Plating Material | Gold over Nickel |
Wire Size | .05 – .15mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | 1.22mm, .048in |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12500 |
実装方法 | Strip |
Packaging Method | Strip |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod Iv Recp Pltd 30 Sel |Amp Te Connectivity 85967-7 | Newark Electronics |
Headers&Wire Housings MOD IV RCPT PLTD 30 SEL | Rapid Electronics |
TE Connectivity MOD IV RECP PLTD 30 SEL Headers & Wire H | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
MOD IV RECP PLTD 30 SEL | TE Connectivity 85967-7 | RS Americas |
Where can I find additional details, specifications and documents for a 85967-7?
Additional datasheets, footprints and schematics for 85967-7 are listed on our Part Details page. You can also find images and similar parts to 85967-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85967-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85967-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85967-7 fall under?
The 85967-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85967-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85967-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 85967-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85967-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 85967-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85967-7 often in real-time on the comparison pages.
What if I can't find stock of 85967-7?
You can fill out our help required form which you can use to request a quote for 85967-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.