Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.45
Ico-Rally 4 feet Sections, I.D. | 3/4 , Color |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | ABS (Acrylonitrile Butadiene Styrene) |
Knob / Dial Style | Round with Dial |
Knob Diameter | 12.7mm |
Colour | Black |
RoHS Compliant | Yes |
Round Instrumentation Knob, 0.125In | Newark Electronics |
Black ABS Knob with Spun Aluminum Inlay .505 inch Diameter .51 inch Height | Future Electronics |
KNOB | Keystone Electronics 8558 | RS Americas |
Knob | Carlton-Bates |
Knobs & Dials .510x.505 Inst Knob | Sager |
Where can I find additional details, specifications and documents for a 8558?
Additional datasheets, footprints and schematics for 8558 are listed on our Part Details page. You can also find images and similar parts to 8558 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8558 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8558 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8558 fall under?
The 8558 is listed under Automation & Process Control > More Automation & Process Control.
Can I view similar or alternative parts?
You can view similar parts to 8558 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8558 you can contact the distributor directly for product support, shipping queries etc.
Is the 8558 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8558 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 8558.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8558 often in real-time on the comparison pages.
What if I can't find stock of 8558?
You can fill out our help required form which you can use to request a quote for 8558 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.