Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1196646-5 |
Prices starting from US$16.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.68
|
12
in stock
|
Buy Now | |
TE Store
from US$44.21
|
72
in stock
|
Buy Now | |
RS Americas
from US$38.55
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$37.63
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$32.10
|
26
in stock
|
Buy Now | |
Distrelec
from US$27.94
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$31.90
|
12
in stock
|
Buy Now | |
element14
from US$28.17
|
12
in stock
|
Buy Now | |
Avnet America
from US$24.71
|
-
|
Buy Now | |
Sager
from US$23.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 16 |
---|---|
Contact Style | Socket |
Wire Size | 26 – 30AWG, .14 – .05mm² |
Military Standard | MIL-DTL-38999 I, III, IV |
Government Qualified | No |
Wire/Cable Type | Twisted Pair |
Product Type | Contact |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
D-602-0143 Compatible With Wire & Cable Type: Twisted Pair Contact Type: Socket Contact Size: Size 16 Wire Size: 26 – 30 AWG Wire Size: .14 – .05 mm² Twisted Pair Socket Size 16 26 – 30 AWG | Solder Contact | Part Number: 852571-000 | Internal Number: 852571-000 | Alias Number: 4-1196646-5 | TE Connectivity | TE Store |
Pin Center, Coax, Assembly, Contact Solder, 26-30 AWG, SolderTacts Series | TE Connectivity 852571-000 | RS Americas |
D-Sub Contacts D-602-0143 | Rapid Electronics |
Contact, Socket, 26-30Awg, Solder Rohs Compliant: No |Raychem Te Connectivity 852571-000 | Newark Electronics |
CONTACT, SOCKET, 26-30AWG, SOLDER | element14 |
Contact PIN Solder ST Cable Mount | Avnet America |
Circular MIL Spec Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 852571-000?
Additional datasheets, footprints and schematics for 852571-000 are listed on our Part Details page. You can also find images and similar parts to 852571-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 852571-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 852571-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 852571-000 fall under?
The 852571-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 852571-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 852571-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 852571-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 852571-000 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 852571-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 852571-000 often in real-time on the comparison pages.
What if I can't find stock of 852571-000?
You can fill out our help required form which you can use to request a quote for 852571-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.