Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ico-Rally 4 feet Sections, I.D. | 3/32 , Color |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 4.42mm |
Overall Length | 9.525mm |
Body Diameter | 0.25" |
Body Length | 9.525mm |
Bore Size | 4.293mm |
RoHS Compliant | Yes |
Spacer, Round Al 0.25Inx9.525Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | Hinged Container |
---|---|
External Height - Imperial | 2" |
External Height - Metric | 51mm |
External Width - Imperial | 18" |
External Width - Metric | 457mm |
External Depth - Imperial | 17" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | 8500 Series |
RoHS: | Compliant |
Product Range | 8500 Series |
---|---|
Power Rating | 2.4kW |
DC Load Type | Programmable |
Operating Voltage Min | 100mV |
Operating Voltage Max | 500V |
Operating Current Max | 120A |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8522?
Additional datasheets, footprints and schematics for 8522 are listed on our Part Details page. You can also find images and similar parts to 8522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8522 fall under?
The 8522 is listed under Automation & Process Control > More Automation & Process Control.
Can I view similar or alternative parts?
You can view similar parts to 8522 when available in the More Automation & Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8522 you can contact the distributor directly for product support, shipping queries etc.
Is the 8522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8522 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 8522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8522 often in real-time on the comparison pages.
What if I can't find stock of 8522?
You can fill out our help required form which you can use to request a quote for 8522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.