Status: | Unknown |
---|---|
Series: | U8480 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Test Frequency Range | 10MHz to 18GHz |
---|---|
Power Measuring Range | +10dBm to +20dBm |
Measurement Speed | 400 readings / second |
RF Connector Type | N Type Plug |
Product Range | U8480 Series |
Amplitude Accuracy | ± 3% |
Impedance | 50ohm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8481A?
Additional datasheets, footprints and schematics for 8481A are listed on our Part Details page. You can also find images and similar parts to 8481A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8481A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8481A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8481A fall under?
The 8481A is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to 8481A when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8481A you can contact the distributor directly for product support, shipping queries etc.
Is the 8481A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8481A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8481A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8481A often in real-time on the comparison pages.
What if I can't find stock of 8481A?
You can fill out our help required form which you can use to request a quote for 8481A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.