Status: | Unknown |
---|---|
Series: | MEG-Array Series |
RoHS: | Unknown |
Prices starting from US$14.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$27.51
|
500
in stock
|
Buy Now | |
Avnet America
from US$22.24
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$30.17
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
250
in stock
|
Buy Now | |
element14
from US$29.21
|
-
|
Buy Now | |
Avnet Asia
from US$22.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MEG-Array Series |
---|---|
No. of Contacts | 400Contacts |
Gender | Plug |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 10Rows |
Row Pitch | 1.27mm |
Meg-Array 400 Pos Plug,-0Mm 30-Au W/Cap Pb Free Rohs Compliant: Yes |Amphenol 84740-102LF | Newark Electronics |
Conn Board to Board PL 400 POS 1.27mm Solder ST SMD T/R | Avnet America |
MEG-ARRAY 400 POS PLUG -0MM 30-AU W/CAP PB FREE | Rapid Electronics |
PLUG, BGA, 400WAY | element14 |
Where can I find additional details, specifications and documents for a 84740-102LF?
Additional datasheets, footprints and schematics for 84740-102LF are listed on our Part Details page. You can also find images and similar parts to 84740-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84740-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84740-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84740-102LF fall under?
The 84740-102LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84740-102LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84740-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 84740-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84740-102LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 84740-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84740-102LF often in real-time on the comparison pages.
What if I can't find stock of 84740-102LF?
You can fill out our help required form which you can use to request a quote for 84740-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.