Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
3,738
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,738
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
3,738
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,738
in stock
|
Buy Now | |
Farnell
from US$0.49
|
3,190
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Finish | Bright |
Contact Layout | Staggered Type A |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 31.49µin, .8µm |
Contact Base Material | Phosphor Bronze |
Connector Length | 11.25mm, .4429in |
Connector Width | 4.8mm, .189in |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .307in, 7.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 7.8mm |
Operating Voltage | 50VAC |
Housing Material | PBT GF |
Housing Color | White |
Centerline (Pitch) | .049in, 1.25mm |
Circuit Identification Feature | With |
PCB Mount Retention Type | Kinked Solder Tails |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 290 |
実装方法 | Tray, Box & Tray |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FPC, FFC |
Sealable | No |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Ffc & Fpc Connectors Post Plated Vert 6P 1.25Mm |Amp Te Connectivity 84534-6 | Newark Electronics |
FFC&FPC Connectors POST PLATED VERT 6P 1.25mm | Rapid Electronics |
TE Connectivity 1.25MM FFC POST PLATED V 6P FFC/FPC Conn | Distrelec |
FPC CONN, PLUG, 6POS, 2ROW, 1.25MM | Farnell |
Conn FFC Connector SKT 6 POS 1.25mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 84534-6?
Additional datasheets, footprints and schematics for 84534-6 are listed on our Part Details page. You can also find images and similar parts to 84534-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84534-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84534-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84534-6 fall under?
The 84534-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84534-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84534-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 84534-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84534-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 84534-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84534-6 often in real-time on the comparison pages.
What if I can't find stock of 84534-6?
You can fill out our help required form which you can use to request a quote for 84534-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.