Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$25.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.10
|
120
in stock
|
Buy Now | |
Distrelec
from US$31.03
|
268
in stock
|
Buy Now | |
RS Americas
from US$27.22
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.44
|
6
in stock
|
Buy Now | |
Sorelec
-
|
5
in stock
|
Buy Now | |
element14
from US$33.55
|
-
|
Buy Now | |
Farnell
from US$33.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | Push-Pull |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
EAO Emergency Stop Switch 2NC IP65 Blade Terminal, 2.8 x 0.5 mm EAO 84 Series | Distrelec |
Emergency solder terminalsop Switch emer | RS |
E-Stop, 32mm, 2NC, Maintained, Twist-Unlock, Non-Illuminated, 5A, 250VAC | EAO 84-5140.0020 | RS Americas |
Switch: emergency stop | Transfer Multisort Elektronik |
Switch, E-Stop, Dpst, 5A, 240Vac | Newark Electronics |
Not-Halt Taste komplett R 2Ö Steck 2.8x0.5 D32 | Boersig |
Emergency Stop Switches / E-Stop Switches E-STOPSWTCH 2NC RING-GRN | Sager |
Where can I find additional details, specifications and documents for a 84-5140.0020?
Additional datasheets, footprints and schematics for 84-5140.0020 are listed on our Part Details page. You can also find images and similar parts to 84-5140.0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-5140.0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-5140.0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-5140.0020 fall under?
The 84-5140.0020 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 84-5140.0020 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-5140.0020 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-5140.0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-5140.0020 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Transfer Multisort Elektronik and Sorelec have stock available or on a lead time for 84-5140.0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-5140.0020 often in real-time on the comparison pages.
What if I can't find stock of 84-5140.0020?
You can fill out our help required form which you can use to request a quote for 84-5140.0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.