Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$47.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.04
|
113
in stock
|
Buy Now | |
RS Americas
from US$56.36
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$51.73
|
21
in stock
|
Buy Now | |
element14
from US$49.30
|
18
in stock
|
Buy Now | |
Farnell
from US$61.84
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$69.09
|
-
|
Buy Now | |
Sager
from US$47.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | On-Off |
Switch Terminals | Cable |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Switch,E stop,illum,ribbon cable,2NC | RS |
E-Stop, 32mm, 2NC, MAINT, Twist-Unlock, Red LED, Black Ring, IP65, 5A, 250VAC | EAO 84-5041.2B40 | RS Americas |
Switch: emergency stop | Transfer Multisort Elektronik |
E-STOP PB SW, DPST-NC, 5A, 250V, CABLE | element14 |
Switch, Emergency Stop, 2Nc, 250Vac | Newark Electronics |
Emergency Stop Switches / E-Stop Switches E-STOP PSHBTN 2NC ILLUM LED RED | Sager |
Not-Halt Taste komplett R 2Ö Flachbandkabel D32 | Boersig |
Where can I find additional details, specifications and documents for a 84-5041.2B40?
Additional datasheets, footprints and schematics for 84-5041.2B40 are listed on our Part Details page. You can also find images and similar parts to 84-5041.2B40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-5041.2B40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-5041.2B40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-5041.2B40 fall under?
The 84-5041.2B40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 84-5041.2B40 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-5041.2B40 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-5041.2B40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-5041.2B40 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 84-5041.2B40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-5041.2B40 often in real-time on the comparison pages.
What if I can't find stock of 84-5041.2B40?
You can fill out our help required form which you can use to request a quote for 84-5041.2B40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.