Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$34.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.87
|
71
in stock
|
Buy Now | |
Sager
from US$34.16
|
313
in stock
|
Buy Now | |
RS Americas
from US$42.53
|
103
in stock
|
Buy Now | |
Distrelec
from US$46.75
|
83
in stock
|
Buy Now | |
Boersig
-
|
88
in stock
|
Buy Now | |
element14
from US$52.46
|
-
|
Buy Now | |
Farnell
from US$48.58
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | Turn to Release |
Switch Terminals | Quick Connect |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP67 |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Emergency Stop Switches / E-Stop Switches 22.5mm EMER StpSWTCH 2 N.C Illum | Sager |
E-Stop, 32mm, 2NC, MAINT, Twist-Unlock, Red LED, Black Ring, IP65,5A,250VAC Plug | EAO 84-5041.2B20 | RS Americas |
EAO Emergency Stop Switch 2NC IP65 Plug 84 | Distrelec |
Emergency solder terminalsop Switch emer | RS |
Not-Halt Taste komplett R 2Ö Steck 2.8x0.5 D32 | Boersig |
SWITCH, EMERGENCY STOP, 2NC, 250VAC | element14 |
Switch, Emergency Stop, 2Nc, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 84-5041.2B20?
Additional datasheets, footprints and schematics for 84-5041.2B20 are listed on our Part Details page. You can also find images and similar parts to 84-5041.2B20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-5041.2B20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-5041.2B20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-5041.2B20 fall under?
The 84-5041.2B20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 84-5041.2B20 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-5041.2B20 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-5041.2B20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-5041.2B20 have stock available?
Authorised distributors including Sager, RS Americas, Distrelec, RS and Boersig have stock available or on a lead time for 84-5041.2B20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-5041.2B20 often in real-time on the comparison pages.
What if I can't find stock of 84-5041.2B20?
You can fill out our help required form which you can use to request a quote for 84-5041.2B20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.