Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$35.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.32
|
280
in stock
|
Buy Now | |
Farnell
from US$35.65
|
233
in stock
|
Buy Now | |
element14
from US$44.84
|
214
in stock
|
Buy Now | |
Sager
from US$36.00
|
195
in stock
|
Buy Now | |
Distrelec
from US$44.17
|
173
in stock
|
Buy Now | |
RS Americas
from US$44.82
|
146
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.50
|
17
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | SPST-1NO / 1NC |
---|---|
Switch Operation | On-Off |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 3A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Red |
Actuator Diameter | 32mm |
Actuator Type | Mushroom Head |
Approval Bodies | DIN EN |
Colour | Red illumination black indicator ring |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 0.22A |
Contact Current AC Max | 3A |
Contact Current DC Max | 0.22A |
Contact Voltage AC Max | 120V |
Contact Voltage DC Max | 120V |
External Diameter | 32mm |
External Length / Height | 44mm |
IP / NEMA Rating | IP65 |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 50000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Diameter | 22.5mm |
84 LED illuminated emergency stop,1NO1NC | RS |
EMERGENCY SWITCH, ILLUM | Farnell |
Emergency Stop Switches / E-Stop Switches 22.5mm EMER StpSWTCH 1 N.O.1N.C Illum | Sager |
EAO Emergency Stop Switch 1NC + 1NO IP65 Plug 84 | Distrelec |
E-Stop, 32mm, 1NC+1NO, MAINT, Twist-Unlock, Red LED Illuminated, 5A, 250VAC, Plug | EAO 84-5031.2B20 | RS Americas |
Switch: emergency stop | Transfer Multisort Elektronik |
Switch, Emergency Stop, 1No/1Nc, 250Vac | Newark Electronics |
Not-Halt Taste komplett R 1Ö/1S Steck 2.8x0.5 D32 | Boersig |
Where can I find additional details, specifications and documents for a 84-5031.2B20?
Additional datasheets, footprints and schematics for 84-5031.2B20 are listed on our Part Details page. You can also find images and similar parts to 84-5031.2B20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-5031.2B20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-5031.2B20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-5031.2B20 fall under?
The 84-5031.2B20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 84-5031.2B20 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-5031.2B20 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-5031.2B20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-5031.2B20 have stock available?
Authorised distributors including RS, Farnell, element14, Sager and Distrelec have stock available or on a lead time for 84-5031.2B20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-5031.2B20 often in real-time on the comparison pages.
What if I can't find stock of 84-5031.2B20?
You can fill out our help required form which you can use to request a quote for 84-5031.2B20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.