Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.44
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$74.40
|
9
in stock
|
Buy Now | |
element14
from US$74.25
|
9
in stock
|
Buy Now | |
Farnell
from US$52.44
|
9
in stock
|
Buy Now | |
RS Americas
from US$86.35
|
-
|
Buy Now | |
TTI Europe
from US$59.27
|
-
|
Buy Now | |
Sager
from US$70.01
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
SSR Panel IP20 280VAC/50A DC In | RS |
Ssr, Gn Ip20, 50A/240Vac, Dc In, Rn | Newark Electronics |
SSR, GN IP20, 50A/240VAC, DC IN, RN | element14 |
RELAY | RS Americas |
SSR PM IP20 280VAC/50A DC | TTI Europe |
Solid State Relays - Industrial Mount 50A/240Vac DC In RAN | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137220.?
Additional datasheets, footprints and schematics for 84137220. are listed on our Part Details page. You can also find images and similar parts to 84137220. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137220. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137220. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137220. fall under?
The 84137220. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84137220. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137220. you can contact the distributor directly for product support, shipping queries etc.
Is the 84137220. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137220. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 84137220..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137220. often in real-time on the comparison pages.
What if I can't find stock of 84137220.?
You can fill out our help required form which you can use to request a quote for 84137220. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.