Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.75
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$98.60
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$93.99
|
20
in stock
|
Buy Now | |
RS Americas
from US$95.58
|
18
in stock
|
Buy Now | |
Relay Specialties
from US$76.60
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$104.99
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$99.40
|
14
in stock
|
Buy Now | |
element14
from US$84.32
|
14
in stock
|
Buy Now | |
Farnell
from US$74.75
|
14
in stock
|
Buy Now | |
TTI Europe
from US$71.71
|
-
|
Buy Now | |
Sager
from US$77.50
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 50A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 24VAC |
Operating Voltage Max | 280VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 280V AC |
Control Voltage Type | AC |
Isolation Voltage | 4kV |
Operating Voltage Range | 24V AC to 280V AC |
Status: | Unknown |
---|---|
Series: | GN Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | GN Series |
SVHC | No SVHC (07-Jul-2017) |
SSR Panel IP20 280VAC/50A AC In | RS |
Relay: solid state | Transfer Multisort Elektronik |
SSR Relay | Relay Specialties |
SSR Relay Panel Mount IP20 280VAC/50A AC In | Rapid Electronics |
Solid State Relay, 50A, 90-280Vac, Panel | Newark Electronics |
SOLID STATE RELAY, 50A, 90-280VAC, PANEL | element14 |
SSR PM IP20 280VAC/50A AC | TTI Europe |
Solid State Relays - Industrial Mount 90-280 VAC | Sager |
Where can I find additional details, specifications and documents for a 84137021?
Additional datasheets, footprints and schematics for 84137021 are listed on our Part Details page. You can also find images and similar parts to 84137021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137021 fall under?
The 84137021 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84137021 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137021 you can contact the distributor directly for product support, shipping queries etc.
Is the 84137021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137021 have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, RS Americas and Relay Specialties have stock available or on a lead time for 84137021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137021 often in real-time on the comparison pages.
What if I can't find stock of 84137021?
You can fill out our help required form which you can use to request a quote for 84137021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.