83823C Inductors & Filters by Murata

INDUCTOR 82UH 270mA 20% SMD

Status: Unknown
Series: 8300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

7.80 (0.307) Max. 5.20 (0.205) Max. 1.80 (0.071) Max. 1.50± 0.20 (0.059± 0.008) 5.85 ± 0.1 (0.23± 0.004) 751C 751C 751C 5.4 (0.213) 2.0 (0.079) 7.5 (0.295)

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
1
in stock
Buy Now
Logo for element14
element14
from US$1.01
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.08
-
Buy Now
Logo for Sager
Sager
from US$0.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range 8300 Series
Inductance 82 H
Inductance Tolerance 20%
DC Resistance Max 1.25ohm
RMS Current (Irms) 270mA
Toroidal Inductor Case 5.85mm x 5.2mm x 1.8mm
Packaging Cut Tape

Alternative Descriptions

Inductor, 82Uh, 270Ma, 20%, Smd | Newark Electronics
INDUCTOR, 82UH, 270mA, 20%, SMD | element14
Toroidal Inductor, 82 uH, 270 mA, 1.25 Ohm, ± 20%, SMD | Avnet America
Power Inductors - SMD | Sager
Toroidal Inductor, 82 uH, 270 mA, 1.25 Ohm, � 20%, SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 83823C?

Additional datasheets, footprints and schematics for 83823C are listed on our Part Details page. You can also find images and similar parts to 83823C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 83823C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83823C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 83823C fall under?

The 83823C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 83823C when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 83823C you can contact the distributor directly for product support, shipping queries etc.

Is the 83823C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 83823C have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 83823C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 83823C often in real-time on the comparison pages.

What if I can't find stock of 83823C?

You can fill out our help required form which you can use to request a quote for 83823C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay