Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.37
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$69.46
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$107.00
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$121.71
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$106.00
|
4
in stock
|
Buy Now | |
RS Americas
from US$95.95
|
-
|
Buy Now | |
element14
from US$66.45
|
-
|
Buy Now | |
Distrelec
from US$77.86
|
-
|
Buy Now |
Limit Switch Actuator | Top Plunger |
---|---|
Contact Configuration | - |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | - |
Product Range | - |
Contact Current DC Max | - |
Limit switch | Transfer Multisort Elektronik |
Lmtsw 2.0M Thrded Brl Pshbtn Rohs Compliant: Yes |Crouzet 83731310 | Newark Electronics |
Limit switch Specific 8373 Series 83731 I 2.0 | Rapid Electronics |
Limit Switch, Top Mounted Pushbutton Plunger With Roller, 5A, w/2 Meter Cable | Crouzet 83731310 | RS Americas |
Crouzet Micro Switch , 5A, 1CO, 15N, Cap Tappet | Distrelec |
Where can I find additional details, specifications and documents for a 83731310?
Additional datasheets, footprints and schematics for 83731310 are listed on our Part Details page. You can also find images and similar parts to 83731310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83731310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83731310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83731310 fall under?
The 83731310 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 83731310 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83731310 you can contact the distributor directly for product support, shipping queries etc.
Is the 83731310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83731310 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 83731310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83731310 often in real-time on the comparison pages.
What if I can't find stock of 83731310?
You can fill out our help required form which you can use to request a quote for 83731310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.