Status: | Unknown |
---|---|
Series: | 83 Series |
RoHS: | Unknown |
Prices starting from US$57.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.35
|
50
in stock
|
Buy Now | |
RS Americas
from US$123.53
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$84.68
|
9
in stock
|
Buy Now | |
Conrad
from US$149.93
|
4
in stock
|
Buy Now | |
SOS electronic
from US$57.65
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$123.53
|
-
|
Buy Now | |
element14
from US$99.92
|
-
|
Buy Now | |
Distrelec
from US$106.35
|
-
|
Buy Now | |
Farnell
from US$119.79
|
-
|
Buy Now |
Product Range | 83 Series |
---|---|
Timer Functions | Off-Delay |
Time Min | 0.05s |
Time Max | 3min |
No. of Timing Ranges | 4Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Current Rating Nom | 400mA |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | DPDT |
Delay Time Range | 0.05s to 3min |
Nom Input Voltage | 240V |
Relay Mounting | DIN Rail Panel |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
Timer DPDT True off-delay 0.05s - 180s | RS |
Power OFF Delay Single TDR, 0.05 to 2 s, 1 to 16 s, 50 to 380 s, 8 to 70 s | Finder 83.62.0.240.0000 | RS Americas |
Timer | Transfer Multisort Elektronik |
Industrial timer relay with multi-voltage input - self-day voltage adjustment by pulse width modulation.This text is machine translated. | Conrad |
Time Relay 0,05s-3min 24-240VAC/DC 2c 8A 250VAC, OFF Delay, DIN-rail | SOS electronic |
Timers, Dpdt, 0.05Sec To 3Min, 250V | Newark Electronics |
TIMERS, DPDT, 0.05SEC TO 3MIN, 250V | element14 |
Finder Time Lag Relay 83.62 10d 250V 2CO Number of Functions 1 | Distrelec |
Where can I find additional details, specifications and documents for a 83.62.0.240.0000?
Additional datasheets, footprints and schematics for 83.62.0.240.0000 are listed on our Part Details page. You can also find images and similar parts to 83.62.0.240.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83.62.0.240.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83.62.0.240.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83.62.0.240.0000 fall under?
The 83.62.0.240.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 83.62.0.240.0000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83.62.0.240.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 83.62.0.240.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83.62.0.240.0000 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Conrad and SOS electronic have stock available or on a lead time for 83.62.0.240.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83.62.0.240.0000 often in real-time on the comparison pages.
What if I can't find stock of 83.62.0.240.0000?
You can fill out our help required form which you can use to request a quote for 83.62.0.240.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.