Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
975
in stock
|
Buy Now | |
element14
from US$0.34
|
975
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
TE Store
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | .554g |
Plating Material | Tin |
Number of Serrations | 4 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | .68in, 17.27mm |
Wire Size | 509 – 5180CMA, .3 – 2mm², 22 – 14AWG |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Marking | ECN |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Comment | ECN-300V, 105°C. |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Serrated | No |
Splice Type | Closed End |
Product Type | Splice |
Operating Temperature Range | 105°C, 221°F |
Terminal, Closed End Splice, 14Awg, Nat | Newark Electronics |
TERMINAL, CLOSED END SPLICE, 14AWG, NAT | element14 |
Splice Terminal 14-22AWG 17.27mm 8.71mm Tin Loose Piece | Avnet America |
SPLICE N CE 22-14 | TTI Europe |
SPLICE,N CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .25 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 8-35115-1 | Internal Number: 8-35115-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-35115-1?
Additional datasheets, footprints and schematics for 8-35115-1 are listed on our Part Details page. You can also find images and similar parts to 8-35115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35115-1 fall under?
The 8-35115-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-35115-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35115-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 8-35115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35115-1 often in real-time on the comparison pages.
What if I can't find stock of 8-35115-1?
You can fill out our help required form which you can use to request a quote for 8-35115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.