Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Product Range | 8300 Series |
---|---|
Inductance | 4.7µH |
RMS Current (Irms) | 1.1A |
DC Resistance Max | 0.13ohm |
Inductance Tolerance | ± 20% |
Toroidal Inductor Case | 5.85mm x 5.2mm x 1.8mm |
DC Current Rating | 1.1A |
Inductor, 4.7Uh, 1.1A, 20%, Smd | Newark Electronics |
INDUCTOR, 4.7UH, 1.1A, 20%, SMD | element14 |
Toroidal Inductor, 4.7 uH, 1.1 A, 130 Milliohm, ± 20%, SMD | Avnet America |
Power Inductors - SMD 4.7 UH 20% | Sager |
Toroidal Inductor, 4.7 uH, 1.1 A, 130 Milliohm, � 20%, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 83472C.?
Additional datasheets, footprints and schematics for 83472C. are listed on our Part Details page. You can also find images and similar parts to 83472C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83472C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83472C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83472C. fall under?
The 83472C. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 83472C. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83472C. you can contact the distributor directly for product support, shipping queries etc.
Is the 83472C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83472C. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 83472C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83472C. often in real-time on the comparison pages.
What if I can't find stock of 83472C.?
You can fill out our help required form which you can use to request a quote for 83472C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.