832M1-0100 Vibration Sensors by TE Connectivity

+/-100G AC 3-AXIS BOARD M ACCELEROMETER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$144.59

Distributor Stock
Logo for Farnell
Farnell
from US$182.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$180.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$243.13
-
Buy Now
Logo for element14
element14
from US$144.59
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Weight 3.6g
Number of Axes 3
Material Ceramic
Excitation Voltage 3.3 – 5.5VDC
Full Scale Output Voltage ±1.25VDC
Mounting Type Solder
Sensitivity 12.5mV/g
Nonlinearity ±2%FSO
Acceleration Range (±) 100g
Accelerometer Type 3-Wire Voltage
Sensor Type AC Response Embedded Accelerometers
Operating Temperature Range -40 – 125°C, -40 – 257°F

Alternative Descriptions

Accelerometer, +/-100G, Triple, 5.5Vdc | Newark Electronics
Sensor | RS Americas
Accelerometer Triple ±200g 3V to 5.5V 6.25mV/g 5-Pin CSMD | Avnet America
Accelerometers AC Resp Accel 3-Axis LP Bd-mt 100g | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 832M1-0100?

Additional datasheets, footprints and schematics for 832M1-0100 are listed on our Part Details page. You can also find images and similar parts to 832M1-0100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 832M1-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 832M1-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 832M1-0100 fall under?

The 832M1-0100 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to 832M1-0100 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 832M1-0100 you can contact the distributor directly for product support, shipping queries etc.

Is the 832M1-0100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 832M1-0100 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 832M1-0100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 832M1-0100 often in real-time on the comparison pages.

What if I can't find stock of 832M1-0100?

You can fill out our help required form which you can use to request a quote for 832M1-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay