Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Microswitch, Plunger, Spdt, 10A, 250Vac | Newark Electronics |
Sealed, Subminiature, Higth Current 10A, 250Vac, high force, wire leads | Crouzet 83290009 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 83290009?
Additional datasheets, footprints and schematics for 83290009 are listed on our Part Details page. You can also find images and similar parts to 83290009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83290009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83290009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83290009 fall under?
The 83290009 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 83290009 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83290009 you can contact the distributor directly for product support, shipping queries etc.
Is the 83290009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83290009 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 83290009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83290009 often in real-time on the comparison pages.
What if I can't find stock of 83290009?
You can fill out our help required form which you can use to request a quote for 83290009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.