Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | DPDT |
Switch Terminals | Screw |
Contact Current Max | 100mA |
Contact Voltage DC Nom | - |
Product Range | - |
Basic/Snap Action Switches PBX 4N IP67 0.1A SCW | Rapid Electronics |
Switch, PBX, Low Level, W5, Screw Connections, Plunger Actuator, 6A @ 250VAC | Crouzet 83241220 | RS Americas |
Microswitch, Button, Dpdt | Newark Electronics |
Where can I find additional details, specifications and documents for a 83241220?
Additional datasheets, footprints and schematics for 83241220 are listed on our Part Details page. You can also find images and similar parts to 83241220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83241220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83241220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83241220 fall under?
The 83241220 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 83241220 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83241220 you can contact the distributor directly for product support, shipping queries etc.
Is the 83241220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83241220 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, element14 and Newark Electronics have stock available or on a lead time for 83241220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83241220 often in real-time on the comparison pages.
What if I can't find stock of 83241220?
You can fill out our help required form which you can use to request a quote for 83241220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.