Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Splice Features | Strap |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | .332g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 24 – 20AWG, .2 – .6mm², 320 – 1290CMA |
Material Thickness | .024in, .6mm |
Overall Length | .49in, 12.45mm |
Barrel Inside Diameter | .043in, 1.09mm |
Outside Diameter | 2.67mm, .105in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Sealable | No |
Serrated | Yes |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Splice Type | Butt Splice |
Product Type | Splice |
Operating Temperature Range | 338°F, 170°C |
High Temperature Rating | 338°F, 170°C |
SPLICE,SOLIS BUTT STRAP 24-20 Splice Type: Butt Splice Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Sealable: No Splice Features: Serrated Butt Splice 24 – 20 AWG .2 – .6 mm² | Electrical Wire Splice | Part Number: 8-324001-1 | Internal Number: 8-324001-1 | TE Connectivity | TE Store |
Terminal, Butt Splice | Newark Electronics |
TERMINAL, BUTT SPLICE | element14 |
Splice Terminal 20-24AWG 12.45mm 2.67mm Tin Loose Piece | Avnet America |
SPLICE, SOLIS BUTT STRAP 24-20 | TE Connectivity 8-324001-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Insulator Material | Uninsulated |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 8-324001-1?
Additional datasheets, footprints and schematics for 8-324001-1 are listed on our Part Details page. You can also find images and similar parts to 8-324001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324001-1 fall under?
The 8-324001-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-324001-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324001-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8-324001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324001-1 often in real-time on the comparison pages.
What if I can't find stock of 8-324001-1?
You can fill out our help required form which you can use to request a quote for 8-324001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.