Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$800.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$859.28
|
4
in stock
|
Buy Now | |
TE Store
from US$837.24
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$930.00
|
6
in stock
|
Buy Now | |
element14
from US$5,384.40
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$856.52
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$930.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$905.36
|
-
|
Buy Now | |
RS Americas
from US$898.91
|
-
|
Buy Now | |
Boersig
from US$1,070.98
|
-
|
Buy Now | |
TTI Europe
from US$800.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Specification Type | TE Product Specification (108-) |
Ratchet Configuration | Not Releasable, Not Adjustable |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Certification | Yes – Certificate Included |
DAHT STRATO SOLIS 26-20 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (108-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (108-) | Hand Crimping Tool | Part Number: 69363 | Internal Number: 69363 | TE Connectivity | TE Store |
DAHT SOLIS STRATO 26-20 | Heilind Electronics |
HAND CRIMP TOOL, 26-20AWG CONTACT | element14 |
Crimp Tool | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Crimper, DAHT Ratchet, 26-20 AWG, SOLISTRAND Splices/Terminals, 68108-1 Die | TE Connectivity 69363 | RS Americas |
HAND TOOL DAHT STRATO SOLIS | TTI Europe |
Where can I find additional details, specifications and documents for a 69363?
Additional datasheets, footprints and schematics for 69363 are listed on our Part Details page. You can also find images and similar parts to 69363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69363 fall under?
The 69363 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69363 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69363 you can contact the distributor directly for product support, shipping queries etc.
Is the 69363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69363 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 69363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69363 often in real-time on the comparison pages.
What if I can't find stock of 69363?
You can fill out our help required form which you can use to request a quote for 69363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.