Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-8-0321198-1,
041994-000 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.70
|
17
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
300
in stock
|
Buy Now | |
TE Store
from US$0.72
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$64.69
|
17
in stock
|
Buy Now | |
element14
from US$64.99
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | .144g |
Splice Features | Strap |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Outside Diameter | 2.08mm, .082in |
Material Thickness | .02in, .51mm |
Barrel Inside Diameter | .031in, .79mm |
Overall Length | 9.78mm, .385in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | 26-22 splices are 26-24 range in accordance with MIL-T-7928. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Serrated | Yes |
Insulated | No |
Product Type | Splice |
Splice Type | Butt Splice |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Splice, Solis Butt 26-22 | TE Connectivity 8-321198-1 | RS Americas |
SPLICE,SOLIS BUTT 26-22 Splice Type: Butt Splice Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Sealable: No Splice Features: Serrated Butt Splice 26 – 22 AWG .12 – .4 mm² | Electrical Wire Splice | Part Number: 8-321198-1 | Internal Number: 8-321198-1 | Alias Number: 041994-000 | TE Connectivity | TE Store |
Terminal, Butt Splice | Newark Electronics |
TERMINAL, BUTT SPLICE | element14 |
Splice Terminal 22-26AWG 9.78mm 2.08mm Tin Loose Piece | Avnet America |
TE Connectivity SPLICE SOLIS BUTT 26-22 Terminals SPLICE | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Insulator Material | Uninsulated |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 8-321198-1?
Additional datasheets, footprints and schematics for 8-321198-1 are listed on our Part Details page. You can also find images and similar parts to 8-321198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-321198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-321198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-321198-1 fall under?
The 8-321198-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-321198-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-321198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-321198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-321198-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-321198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-321198-1 often in real-time on the comparison pages.
What if I can't find stock of 8-321198-1?
You can fill out our help required form which you can use to request a quote for 8-321198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.