Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Microswitch, Plunger, Spdt, 5A, 250Vac | Newark Electronics |
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC | element14 |
Sealed IP67 Sub Miminture Snap Action with Stainless steel roller Level | Crouzet 83194015 | RS Americas |
Where can I find additional details, specifications and documents for a 83194015?
Additional datasheets, footprints and schematics for 83194015 are listed on our Part Details page. You can also find images and similar parts to 83194015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83194015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83194015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83194015 fall under?
The 83194015 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 83194015 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83194015 you can contact the distributor directly for product support, shipping queries etc.
Is the 83194015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83194015 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 83194015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83194015 often in real-time on the comparison pages.
What if I can't find stock of 83194015?
You can fill out our help required form which you can use to request a quote for 83194015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.