Status: | Unknown |
---|---|
Series: | V5D Series |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | V5D Series |
Microswitch, Plunger, Spdt, 5A, 250Vac | Newark Electronics |
MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC | element14 |
Sealed IP67 SUB-SUBMINIATURE MICROSWITCHES, Longer Life, 5A | Crouzet 83194001 | RS Americas |
Where can I find additional details, specifications and documents for a 83194001?
Additional datasheets, footprints and schematics for 83194001 are listed on our Part Details page. You can also find images and similar parts to 83194001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83194001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83194001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83194001 fall under?
The 83194001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 83194001 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83194001 you can contact the distributor directly for product support, shipping queries etc.
Is the 83194001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83194001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 83194001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83194001 often in real-time on the comparison pages.
What if I can't find stock of 83194001?
You can fill out our help required form which you can use to request a quote for 83194001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.