Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 6A |
Contact Voltage DC Nom | 24V |
RoHS Compliant | Yes |
Switch, Subminiature, Roller-Left, 6 A, 250 VAC, SPDT, 2.5 N, -40 to +125 C | Crouzet 831860CFD0.EL | RS Americas |
Where can I find additional details, specifications and documents for a 831860CFD0.EL?
Additional datasheets, footprints and schematics for 831860CFD0.EL are listed on our Part Details page. You can also find images and similar parts to 831860CFD0.EL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831860CFD0.EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831860CFD0.EL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831860CFD0.EL fall under?
The 831860CFD0.EL is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to 831860CFD0.EL when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831860CFD0.EL you can contact the distributor directly for product support, shipping queries etc.
Is the 831860CFD0.EL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 831860CFD0.EL have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 831860CFD0.EL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831860CFD0.EL often in real-time on the comparison pages.
What if I can't find stock of 831860CFD0.EL?
You can fill out our help required form which you can use to request a quote for 831860CFD0.EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.