Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 6A |
Contact Voltage DC Nom | - |
Product Range | - |
Switch Snap Action Subminiature, 83180 Series | Crouzet 831860C2.0 | RS Americas |
Microswitch, Pin Plunger, Spdt,6A,250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 831860C2.0?
Additional datasheets, footprints and schematics for 831860C2.0 are listed on our Part Details page. You can also find images and similar parts to 831860C2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831860C2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831860C2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831860C2.0 fall under?
The 831860C2.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 831860C2.0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831860C2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 831860C2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 831860C2.0 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 831860C2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831860C2.0 often in real-time on the comparison pages.
What if I can't find stock of 831860C2.0?
You can fill out our help required form which you can use to request a quote for 831860C2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.