Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Product Range | - |
Switch, Subminiature, No Actuator, 5.3 Oz. (Max.), 10 A (Nom.) @ 250 V, 250 V | Crouzet 831700C2.0 | RS Americas |
Microswitch, Top Plunger, Spdt,10A,250V | Newark Electronics |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 831700C2.0?
Additional datasheets, footprints and schematics for 831700C2.0 are listed on our Part Details page. You can also find images and similar parts to 831700C2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 831700C2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 831700C2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 831700C2.0 fall under?
The 831700C2.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 831700C2.0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 831700C2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 831700C2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 831700C2.0 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 831700C2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 831700C2.0 often in real-time on the comparison pages.
What if I can't find stock of 831700C2.0?
You can fill out our help required form which you can use to request a quote for 831700C2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.